Fujitsu SCALEOVIEW S17-1 Silver Line, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms
Fujitsu SCALEOVIEW S17-1 Silver Line. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°