Fujitsu SCENICVIEW Series SCENICVIEW P24W-5 ECO, 61 cm (24"), 1920 x 1200 pixels, 6 ms
Fujitsu SCENICVIEW Series SCENICVIEW P24W-5 ECO. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°