Fujitsu SCENICVIEW Series 22" LCD TFT Monitor, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Grey
Fujitsu SCENICVIEW Series 22" LCD TFT Monitor. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Grey