Fujitsu logo

Fujitsu MYRICA Series Myrica SE 32 81.3 cm (32") HD Black 550 cd/m²

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83600
Info modified on:
15 Mar 2022, 13:53:01
Short summary description Fujitsu MYRICA Series Myrica SE 32 81.3 cm (32") HD Black 550 cd/m²:

Fujitsu MYRICA Series Myrica SE 32, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Fujitsu MYRICA Series Myrica SE 32 81.3 cm (32") HD Black 550 cd/m²:

Fujitsu MYRICA Series Myrica SE 32. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.