Fujitsu S26361-F5638-L800, 8 TB, 7200 RPM, 256 MB, 3.5", SATA
Fujitsu S26361-F5638-L800. Hard drive capacity: 8 TB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 256 MB, Hard drive size: 3.5", Host interface: SATA