Fujitsu logo

Fujitsu FUTRO S550 1 GHz 1.5 kg Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118920
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu FUTRO S550 1 GHz 1.5 kg Black:

Fujitsu FUTRO S550, 1 GHz, AMD Sempron, AMD M690E, 1 GB, 667 MHz, 2 GB

Long summary description Fujitsu FUTRO S550 1 GHz 1.5 kg Black:

Fujitsu FUTRO S550. Processor frequency: 1 GHz, Processor family: AMD Sempron, Chipset: AMD M690E. Internal memory: 1 GB, Memory clock speed: 667 MHz, Memory, maximum: 2 GB. Audio system: ALC262. Product colour: Black. Certification: CE, FCC, RoHS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.