Fujitsu PRIMERGY RX2540 M5, 2.2 GHz, 4210, 64 GB, DDR4-SDRAM, 0 GB, Rack (2U)
Fujitsu PRIMERGY RX2540 M5. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor: 4210. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 32 GB. Total storage capacity: 0 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Form factor: Rack (2U)