Fujitsu logo

Fujitsu CELSIUS H720 Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92218
Info modified on:
27 Jan 2025, 08:25:48
Short summary description Fujitsu CELSIUS H720 Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Black, Grey:

Fujitsu CELSIUS H720, Intel® Core™ i7, 2.9 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Black, Grey

Long summary description Fujitsu CELSIUS H720 Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Black, Grey:

Fujitsu CELSIUS H720. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black, Grey. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.