Fujitsu logo

Fujitsu ESPRIMO E5600 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 40 GB Windows XP Home Edition SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58327
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5600 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 40 GB Windows XP Home Edition SFF PC:

Fujitsu ESPRIMO E5600, 2.2 GHz, AMD Athlon, 3500+, 0.5 GB, 40 GB, Windows XP Home Edition

Long summary description Fujitsu ESPRIMO E5600 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 40 GB Windows XP Home Edition SFF PC:

Fujitsu ESPRIMO E5600. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor: 3500+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Operating system installed: Windows XP Home Edition. Form factor: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.