Fujitsu logo

Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9410 Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64838
Info modified on:
22 Jan 2025, 05:22:37
Short summary description Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9410 Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9410, Intel® Core™2 Duo, 2.26 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9410 Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

Fujitsu ESPRIMO Mobile M Series ESPRIMO Mobile M9410. Processor family: Intel® Core™2 Duo, Processor: P8400, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.