Fujitsu logo

Fujitsu ESPRIMO Edition ESPRIMO P3500 Intel® Pentium® Dual-Core 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Micro Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78295
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Edition ESPRIMO P3500 Intel® Pentium® Dual-Core 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition ESPRIMO P3500, 1.6 GHz, Intel® Pentium® Dual-Core, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition ESPRIMO P3500 Intel® Pentium® Dual-Core 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition ESPRIMO P3500. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 300 W. Form factor: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.