Fujitsu logo

Fujitsu fi-6670A Sheet-fed scanner 600 x 600 DPI A3 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56363
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-6670A Sheet-fed scanner 600 x 600 DPI A3 Black, White:

Fujitsu fi-6670A, 297 x 420 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, Black, White, CCD

Long summary description Fujitsu fi-6670A Sheet-fed scanner 600 x 600 DPI A3 Black, White:

Fujitsu fi-6670A. Scan size (flatbed), maximum: 297 x 420 mm, Scan resolution, optical: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 45000 pages, Scan to: Image. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.