Fujitsu logo

Fujitsu DL3750+ dot matrix printer

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67885
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu DL3750+ dot matrix printer:

Fujitsu DL3750+, 128 KB, 5000000 million characters, 20000 h, 70 W, 5 - 38 °C, -15 - 60 °C

Long summary description Fujitsu DL3750+ dot matrix printer:

Fujitsu DL3750+. Buffer size: 128 KB. Ribbon life: 5000000 million characters, Mean time between failures (MTBF): 20000 h. Power consumption (typical): 70 W. Dimensions (WxDxH): 415 x 330 x 120 mm, Power requirements: 100-120/220-240 VAC, Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.