Fujitsu logo

Fujitsu CELSIUS H730 Intel® Core™ i5 i5-4300M Laptop 39.6 cm (15.6") 4 GB 500 GB HDD NVIDIA® Quadro® K510M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88177
Info modified on:
22 Jan 2025, 05:58:20
Short summary description Fujitsu CELSIUS H730 Intel® Core™ i5 i5-4300M Laptop 39.6 cm (15.6") 4 GB 500 GB HDD NVIDIA® Quadro® K510M Windows 7 Professional Black:

Fujitsu CELSIUS H730, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Fujitsu CELSIUS H730 Intel® Core™ i5 i5-4300M Laptop 39.6 cm (15.6") 4 GB 500 GB HDD NVIDIA® Quadro® K510M Windows 7 Professional Black:

Fujitsu CELSIUS H730. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4300M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® K510M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.