Fujitsu AMILO Desktop Pi 3630, 2.33 GHz, Intel® Core™2 Quad, Q8200, 4 GB, 1.02 TB, Windows Vista Home Premium
Fujitsu AMILO Desktop Pi 3630. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Quad, Processor: Q8200. Internal memory: 4 GB, Memory clock speed: 800 MHz. Total storage capacity: 1.02 TB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 9600 GT. Operating system installed: Windows Vista Home Premium. Power supply: 400 W. Form factor: Micro Tower. Product type: PC. Weight: 9.6 kg