Fujitsu AMILO Xi 1546, Intel® Core™2 Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, 80 GB
Fujitsu AMILO Xi 1546. Processor family: Intel® Core™2 Duo, Processor: T5500, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X1800. Operating system installed: Windows XP Home Edition. Weight: 4 kg