Fujitsu logo

Fujitsu AMILO Pi 2530 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21002
Info modified on:
25 Jan 2025, 22:18:07
Short summary description Fujitsu AMILO Pi 2530 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium:

Fujitsu AMILO Pi 2530, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu AMILO Pi 2530 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium:

Fujitsu AMILO Pi 2530. Processor family: Intel® Core™2 Duo, Processor: T7300, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon HD 2300. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.