Fujitsu logo

Fujitsu PRIMERGY TX1320 M3 server 0 GB Tower Intel® Xeon® E3 v6 E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32298
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX1320 M3 server 0 GB Tower Intel® Xeon® E3 v6 E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM:

Fujitsu PRIMERGY TX1320 M3, 3.3 GHz, E3-1225V6, 8 GB, DDR4-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX1320 M3 server 0 GB Tower Intel® Xeon® E3 v6 E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM:

Fujitsu PRIMERGY TX1320 M3. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.3 GHz, Processor: E3-1225V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Form factor: Tower

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.