Fujitsu logo

Fujitsu LIFEBOOK T725 Intel® Core™ i5 i5-5300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74417
Info modified on:
22 Jan 2025, 05:49:23
Short summary description Fujitsu LIFEBOOK T725 Intel® Core™ i5 i5-5300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Grey, Silver:

Fujitsu LIFEBOOK T725, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T725 Intel® Core™ i5 i5-5300U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Grey, Silver:

Fujitsu LIFEBOOK T725. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.