Fujitsu logo

Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18575
Info modified on:
28 Jan 2025, 10:35:36
Short summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S752, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 4 GB, 128 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S752. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.