Fujitsu logo

Fujitsu CELSIUS W340 Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64174
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu CELSIUS W340 Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS W340, 3 GHz, Intel® Pentium® 4, 1 GB, DDR2-SDRAM, DVD-ROM, Windows XP Professional

Long summary description Fujitsu CELSIUS W340 Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS W340. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 310 W. Product type: Workstation. Weight: 16 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.