Fujitsu logo

Fujitsu Displays E20T-7 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62244
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Fujitsu Displays E20T-7 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

Fujitsu Displays E20T-7, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description Fujitsu Displays E20T-7 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

Fujitsu Displays E20T-7. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.