Fujitsu logo

Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12290
Info modified on:
28 Jan 2025, 10:43:21
Short summary description Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK S761, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2540M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK S761. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.