Fujitsu logo

Fujitsu ASYA09LKC Split system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133449
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ASYA09LKC Split system:

Fujitsu ASYA09LKC, Split system, Cooling, Heating, 2150 BTU/h, 2752 BTU/h, 780 W, 880 W

Long summary description Fujitsu ASYA09LKC Split system:

Fujitsu ASYA09LKC. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity (max): 2150 BTU/h. Power consumption (cooling) (max): 780 W, Power consumption (heating) (max): 880 W, Power requirements: 230 V, 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Indoor unit weight: 7.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.