Forza Refurbished Apple iPhone 6s Plus, 14 cm (5.5"), 1920 x 1080 pixels, 16 GB, 12 MP, iOS 10, Pink gold
Forza Refurbished Apple iPhone 6s Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor: A9. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Pink gold. Weight: 192 g