Fisher-Price logo

Fisher-Price Little People Big Animal Zoo

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65126
Info modified on:
07 Jun 2025, 08:26:33
Short summary description Fisher-Price Little People Big Animal Zoo:

Fisher-Price Little People Big Animal Zoo, Animal, 1 yr(s), Batteries included, AAA, Multicolour, Plastic

Long summary description Fisher-Price Little People Big Animal Zoo:

Fisher-Price Little People Big Animal Zoo. Type: Animal, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Minimum number of players: 1. Battery type: AAA. Batteries included. Product colour: Multicolour, Material: Plastic

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.