EZVIZ logo

EZVIZ C4W Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82143
Info modified on:
10 Aug 2024, 11:39:31
Short summary description EZVIZ C4W Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

EZVIZ C4W, IP security camera, Outdoor, Wireless, UL / FCC / CE / WEEE / REACH, Ceiling, White

Long summary description EZVIZ C4W Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

EZVIZ C4W. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Lens viewing angle, horizontal: 103°, Lens viewing angle, diagonal: 118°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 2.8 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.