Eufy logo

Eufy RoboVac R450 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66899
Info modified on:
04 Jun 2020, 15:03:38
Short summary description Eufy RoboVac R450 Black:

Eufy RoboVac R450, Black, Round, Tempered glass, Infrared sensor, Lithium-Ion (Li-Ion), 100 min

Long summary description Eufy RoboVac R450 Black:

Eufy RoboVac R450. Product colour: Black, Shape: Round, Housing material: Tempered glass. Integrated sensors: Infrared sensor. Battery technology: Lithium-Ion (Li-Ion), Runtime: 100 min. Height: 72.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.