Ergonomic Solutions SpacePole Payment ING7001-DM-32, POS mount, White, Metal, 210°, 10 - 70°, Ingenico
Ergonomic Solutions SpacePole Payment ING7001-DM-32. Product type: POS mount, Product colour: White, Material: Metal. Width: 163.3 mm, Depth: 179.8 mm, Height: 116.8 mm. Package width: 75 mm, Package depth: 297 mm, Package height: 121 mm. Quantity per pack: 1 pc(s)