Erazer X5384 F, 4 GHz, Intel® Core™ i7, 32 GB, 3.51 TB, DVD Super Multi DL, Windows 10 Home
Erazer X5384 F. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 3.51 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black