Erazer X81699, Full-size (100%), Wired, USB, Mechanical, AZERTY, Black
Erazer X81699. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard: AZERTY. Wrist rest. Recommended usage: Gaming. Product colour: Black