Erazer logo

Erazer X7825 (MD98413) Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 770M Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54627
Info modified on:
25 Jan 2025, 22:51:12
Short summary description Erazer X7825 (MD98413) Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 770M Windows 8 Black:

Erazer X7825 (MD98413), Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description Erazer X7825 (MD98413) Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 770M Windows 8 Black:

Erazer X7825 (MD98413). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.