Erazer X5345 D, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium
Erazer X5345 D. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-2600K. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Card reader integrated, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black