Epson logo

Epson Home Cinema EH-LS100 Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96319
Info modified on:
18 Jan 2022, 12:02:24
Short summary description Epson Home Cinema EH-LS100 Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson Home Cinema EH-LS100, 4000 ANSI lumens, 3LCD, WUXGA (1920x1200), 16:10, 1778 - 3302 mm (70 - 130"), 16:10

Long summary description Epson Home Cinema EH-LS100 Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson Home Cinema EH-LS100. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 4.2 mm, Aperture range (F-F): 1.6 - 1.6. Video processing: 10 bit, Colour modes (2D): Bright cinema, Cinema, Dynamic, Video colour modes: Bright cinema, Cinema, Dynamic, Game. Serial interface type: RS-232C, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.