Epson logo

Epson EB-S31 Standard throw projector 3300 ANSI lumens 3LCD SVGA (800x600) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100955
Info modified on:
09 Jun 2021, 09:57:39
Short summary description Epson EB-S31 Standard throw projector 3300 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S31, 3300 ANSI lumens, 3LCD, SVGA (800x600), 15000:1, 4:3, 584.2 - 8890 mm (23 - 350")

Long summary description Epson EB-S31 Standard throw projector 3300 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S31. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 16.7 - 16.7 mm, Aperture range (F-F): 1.44 - 1.44. USB connector type: USB Type-A, USB Type-B. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.