Epson EB-X12, 2800 ANSI lumens, LCD, XGA (1024x768), 3000:1, 762 - 7620 mm (30 - 300"), 1.8 - 2.17 m
Epson EB-X12. Projector brightness: 2800 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 1.58 - 20.28 mm, Optical zoom: 1.2x. Analog signal format system: NTSC, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), Supported video modes: 1080i, 1080p, 480i, 480p, 720p. USB connector type: USB Type-A, USB Type-B