Epson logo

Epson EH-TW6000 Standard throw projector 2200 ANSI lumens LCD 1080p (1920x1080) 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43775
Info modified on:
18 Jan 2022, 12:01:46
Short summary description Epson EH-TW6000 Standard throw projector 2200 ANSI lumens LCD 1080p (1920x1080) 3D compatibility Black:

Epson EH-TW6000, 2200 ANSI lumens, LCD, 1080p (1920x1080), 762 - 7620 mm (30 - 300"), 2.95 - 4.8 m, -30 - 30°

Long summary description Epson EH-TW6000 Standard throw projector 2200 ANSI lumens LCD 1080p (1920x1080) 3D compatibility Black:

Epson EH-TW6000. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source (economic mode): 5000 h, Lamp type: UHE. Focal length range: 18.2 - 29.2 mm, Zoom ratio: 1.6:1, Optical zoom: 1.6x. Supported graphics resolutions: 1280 x 720 (HD 720), Supported video modes: 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.