Epson logo

Epson EMP-S42 1800 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118458
Info modified on:
14 Mar 2024, 17:40:46
Short summary description Epson EMP-S42 1800 ANSI lumens LCD SVGA (800x600):

Epson EMP-S42, 1800 ANSI lumens, LCD, SVGA (800x600), 500:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP-S42 1800 ANSI lumens LCD SVGA (800x600):

Epson EMP-S42. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Noise level: 36 dB. Market positioning: Home cinema. Display: LCD

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.