Epson logo

Epson EpsonNet 10/100 Base-TX External print server Ethernet LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92851
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
One year limited warranty
Long product name Epson EpsonNet 10/100 Base-TX External print server Ethernet LAN:

EpsonNet 10/100 Base-TX External Print Server

Epson EpsonNet 10/100 Base-TX External print server Ethernet LAN:

Supports Windows 95, NT 4.0, 2000, 98, ME, XP, Macintosh systems 8.5.1- 9.X, OSX (limited to classic mode installation), UNIX and OS/2 users. Network protocols include single print server for 100Base-TX and 10Base-T networks and simultaneous data transmission of multiple protocol stacks TCP/IP, IPX, NDS and SNMP. Includes Epson status Monitor 2 printer and job status monitoring utility. Network connection: 10/100Base-TX/10Base-T.

Works With:

- LX-300+ II Impact Printer.
- Epson Stylus Photo 1200.
- Epson Stylus Photo 1270.
- Epson Stylus Photo 1280.

Short summary description Epson EpsonNet 10/100 Base-TX External print server Ethernet LAN:

Epson EpsonNet 10/100 Base-TX External Print Server, Ethernet LAN, UL/CSA, FCC Class A, 20 - 80%, -30 - 70 °C, 100 Mbit/s

Long summary description Epson EpsonNet 10/100 Base-TX External print server Ethernet LAN:

Epson EpsonNet 10/100 Base-TX External Print Server. Network connection type: Ethernet LAN. Safety: UL/CSA, Certification: FCC Class A. Transfer rate: 100 Mbit/s, Protocols: - TCP/IP: LPR/LPD, FTP, Telnet, IP, ICMP, UPD, HTTP, SNMP, DHCP, ARP, RARP, BOOTP, IPP. - Novell..., Compatible operating systems: -Windows 95, Windows 98, Windows 2000 -Windows NT 3.51 + -Windows 3.x -Macintosh 7.x + -OS/2, UNIX...

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.