Epson logo

Epson EcoTank ET-2721 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166257
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson EcoTank ET-2721 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-2721, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Black

Long summary description Epson EcoTank ET-2721 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-2721. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.