Epson logo

Epson WorkForce Pro WF-C5790 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46026
Info modified on:
14 Mar 2024, 19:39:04
Short summary description Epson WorkForce Pro WF-C5790 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-C5790, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce Pro WF-C5790 Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-C5790. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.