Epson logo

Epson L120 inkjet printer Colour 720 x 720 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66474
Info modified on:
30 May 2023, 12:06:23
Short summary description Epson L120 inkjet printer Colour 720 x 720 DPI A4:

Epson L120, Colour, 720 x 720 DPI, A4, Duplex printing, Black

Long summary description Epson L120 inkjet printer Colour 720 x 720 DPI A4:

Epson L120. Colour. Maximum resolution: 720 x 720 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.