Epson logo

Epson Expression Home XP-312 Inkjet A4 5760 x 1440 DPI 8.7 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51531
Info modified on:
23 Feb 2023, 16:30:03
Short summary description Epson Expression Home XP-312 Inkjet A4 5760 x 1440 DPI 8.7 ppm Wi-Fi:

Epson Expression Home XP-312, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-312 Inkjet A4 5760 x 1440 DPI 8.7 ppm Wi-Fi:

Epson Expression Home XP-312. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 4.5 ppm. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.