Epson logo

Epson EcoTank L355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71105
Info modified on:
25 Nov 2020, 15:24:35
Short summary description Epson EcoTank L355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L355, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank L355 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L355. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.