Epson logo

Epson R3000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17182
Info modified on:
30 May 2023, 12:00:31
Short summary description Epson R3000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi:

Epson R3000, Inkjet, 5760 x 1440 DPI, 5" x 7" (13x18 cm), Wi-Fi

Long summary description Epson R3000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi:

Epson R3000. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: 5" x 7" (13x18 cm). Wi-Fi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.