Epson Stylus SX525WD, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black
Epson Stylus SX525WD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 36 ppm. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black