Epson logo

Epson Stylus Pro 7900 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN connection

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167567
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus Pro 7900 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN connection:

Epson Stylus Pro 7900, 2880 x 1440 DPI, 40 m2/hr, 350ml / 700 ml, Epson Micro Piezo, A1 (594 x 841 mm), 0.08 - 1.50 mm

Long summary description Epson Stylus Pro 7900 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN connection:

Epson Stylus Pro 7900. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 40 m2/hr, Print cartridge volume delivered: 350ml / 700 ml. Maximum print size: A1 (594 x 841 mm), Media thickness: 0.08 - 1.50 mm, Maximum roll width: 61 cm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Display: LCD, Internal memory: 64 MB, Sound pressure level (printing): 50 dB. Power requirements: AC 100-240V 50/60Hz, Power consumption (PowerSave): 1 W, Power consumption (standby): 16 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.