location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus™ Photo 1410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C655041
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3 :
The short editorial description of Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3

Stylus Photo 1410, 5760x1440DPI, 15ppm, USB 2.0, 11.5kg, black/grey
More>>>
Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3:
The official marketing text of Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3 as supplied by the manufacturer

The Epson Stylus Photo 1410 A3+ printer is suitable for a wide range of applications, from photographs through to business documents. With Claria Ultra High Definition Photographic ink, you can be assured of bright, vivid images which are resistant to fading, have smooth tonal gradation and fine detail. Other features of this printer include direct printing from a camera, CD/DVD printing, 6 individual ink cartridges and ink droplets as small as 1.5 picolitres due to the MicroPiezo print head.

Short summary description Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3:
This short summary of the Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 1410, Colour, 5760 x 1440 DPI, 6, A3, 15 ppm, Black, Grey

Long summary description Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3:
This is an auto-generated long summary of Epson Stylus Photo 1410 inkjet printer Colour 5760 x 1440 DPI A3 based on the first three specs of the first five spec groups.

Epson Stylus Photo 1410. Colour, Number of print cartridges: 6. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 15 ppm. Product colour: Black, Grey

Features
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 3.5x5
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN connection *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Country of origin
Indonesia
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Macintosh connectivity
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther
Minimum processor
2.4 GHz
Minimum RAM
512 MB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
615 mm
Depth
314 mm
Height
223 mm
Weight
11.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
375 mm
Package depth
690 mm
Package height
315 mm
Package weight
14.3 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.04 m
Products per pallet layer
3 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.04 m
Products per pallet
18 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:22:35
Uk has collected 7 expert reviews for Epson Stylus™ Photo 1410 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-08 02:22:33
Epson’s Stylus Photo 1410 A3+ photo printer uses dye-based inks, making it suitable for glossy photos and presentation documents. It won't feed roll paper like the Stylus Photo R2880, but it's cheaper and sits at a tempting price point for amateur phot...
Good Great print quality, direct CD/DVD printing, can print on glossy media...
Bad No card reader, some definition lost in black and white photos...
Bottom line For A3+ photos and in-house marketing materials, the Epson Stylus Photo 1410 does a good job considering its price tag. Amateur photographers will find plenty to like about this printer, though professionals best look elsewhere...
80%
pcadvisor.co.uk
Updated:
2011-10-08 02:22:35
Product Code: C11C655031 The Epson Stylus Photo 1410 is one of the cheapest A3+ capable photo printers available, but it still produces great photos. It uses dye-based inks, making it a suitable for glossy photos and presentation documents. The Epso...
Bottom line For A3+ photos and in-house marketing materials, the Epson Stylus Photo 1410 does a good job considering its price tag. Amateur photographers will find plenty to like about this printer, though professionals best look elsewhere. James Hutchinson...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:31:08
Epson's Stylus Photo 1410 A3+ photo printer won't feed roll paper like the Stylus Photo R2880, but it's cheaper and sits at a tempting price point for amateur photographers. Direct CD/DVD printing, brilliant output and dye-based consumables make this a viable choice for glossy photos and in-house production of marketing materials.The Epson Stylus Photo 1410 takes up a considerable amount of desk space with input and output trays fully extended, but they can be retracted into the printer's bo...
Good Great print quality, direct CD/DVD printing, can print on glossy media...
Bad No card reader, some definition lost in black and white photos...
Bottom line Epson’s Stylus Photo 1410 is one of the cheapest A3+ capable photo printers available, but it still produces great photos. It uses dye-based inks, making it a suitable for glossy photos and presentation documents...
80%
dpexpert.com.au
Updated:
2011-11-04 14:31:08
With this printer Epson has brought A3+ (329x483mm) photo prints within reach of a wider group of digital photographers. The price reduction has been achieved by reducing the number of ink cartridges to six (compared with eight or more in the more exp...
Good With most digital cameras now sporting 6 million pixels or more they are by default producing large images, so why not make the most of them. While paper and ink are expensive big prints can be the occasional self-indulgent luxury for the ripper photos...
Bad Plain paper printing quality is not very good. Black type on plain paper will never be mistaken for laser output. The 1410 is strictly a photo printer. We compared output on premium plain paper with the same file from the more expensive Canon i9950 and...
Bottom line We may quibble about the finest details of output but the bottom line is that the Epson 1410 printer represents amazing value for money. However, like all such devices, the consumables are expensive. Ink cartridges cost $26.50 and they do not have a la...
0%
smh.com.au
Updated:
2011-11-04 14:31:08
This printer will allow more digital photographers to print A3+ (329 x 483 mm). The price reduction has been achieved by reducing the number of ink cartridges to six (compared with eight or more in the more expensive printers) and...
0%