Epson logo

Epson Stylus Pro 4000 C8 PS large format printer Colour 2880 x 1440 DPI

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85133
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus Pro 4000 C8 PS large format printer Colour 2880 x 1440 DPI:

Epson Stylus Pro 4000 C8 PS, 2880 x 1440 DPI, USB Type-A, 32 MB, 52 dB, Japan, 59 W

Long summary description Epson Stylus Pro 4000 C8 PS large format printer Colour 2880 x 1440 DPI:

Epson Stylus Pro 4000 C8 PS. Maximum resolution: 2880 x 1440 DPI. USB connector: USB Type-A. Internal memory: 32 MB, Sound pressure level (printing): 52 dB, Country of origin: Japan. Power consumption (typical): 59 W. Compatible operating systems: Macintosh 8.6.1 or later, Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.