Epson logo

Epson Perfection V39 Flatbed scanner 4800 x 4800 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
370058
Info modified on:
28 Dec 2023, 14:06:55
Short summary description Epson Perfection V39 Flatbed scanner 4800 x 4800 DPI A4 Black:

Epson Perfection V39, 216 x 297 mm, 4800 x 4800 DPI, 48 bit, 24 bit, 10 sec/page, 10 sec/page

Long summary description Epson Perfection V39 Flatbed scanner 4800 x 4800 DPI A4 Black:

Epson Perfection V39. Scan size (flatbed), maximum: 216 x 297 mm, Scan resolution, optical: 4800 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Light source (scanning): White LED, Scan file formats: BMP, JPEG, PDF, TIFF. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.